SloanLED LED Bulbs & Modules 460-282

Description
ASSY, STACK LIGHT LED, 28V, GREEN
Request a Quote
Description
ASSY, STACK LIGHT LED, 28V, GREEN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
460-282
LED Bulbs & Modules 460-282
ASSY, STACK LIGHT LED, 28V, GREEN

ASSY, STACK LIGHT LED, 28V, GREEN

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 460-282
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Small and high Brightness side-view RGB LED - MSL0601RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x1 (t=1.35)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details