SloanLED LED Bulbs & Modules 444-287

Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,
Request a Quote
Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
444-287
LED Bulbs & Modules 444-287
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,

TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 444-287
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Low Current Emission Type, Red Surface Mount Chip LED - CSL1901VW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details