SloanLED LED Bulbs & Modules 444-285

Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,
Request a Quote
Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
444-285
LED Bulbs & Modules 444-285
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,

TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 444-285
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Reverse mount available chip LED with lens - SML-S13UT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers