SloanLED LED Bulbs & Modules 444-284

Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,
Request a Quote
Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
444-284
LED Bulbs & Modules 444-284
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,

TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 444-284
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GT DASPA1.13 - OSRAM Opto Semiconductors
Specs
LED Type Green
Peak Wavelength 519 nm (5190 Å)
Viewing Angle 120 degrees
View Details