SloanLED LED Bulbs & Modules 253-57

Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 5V, W
Request a Quote
Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 5V, W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
253-57
LED Bulbs & Modules 253-57
TLA, PANEL MOUNT LED, SPLASHPROOF, 5V, W

TLA, PANEL MOUNT LED, SPLASHPROOF, 5V, W

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 253-57
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details