SloanLED LED Bulbs & Modules 253-55

Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 5V, U
Request a Quote
Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 5V, U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
253-55
LED Bulbs & Modules 253-55
TLA, PANEL MOUNT LED, SPLASHPROOF, 5V, U

TLA, PANEL MOUNT LED, SPLASHPROOF, 5V, U

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 253-55
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Circular LED lamp - SLR-56YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details