SloanLED LED Bulbs & Modules 253-282

Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,
Request a Quote
Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
253-282
LED Bulbs & Modules 253-282
TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,

TLA, PANEL MOUNT LED, SPLASHPROOF, 28V,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 253-282
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details