SloanLED Indicator,Pnl-Mnt;5/16" MOUNT ULTRA GREEN LED, 28V, 6" LEADS 252-285

Description
5⁄16 in. Mounting Hole Dia., Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without inte
Description
5⁄16 in. Mounting Hole Dia., Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without inte

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;5/16
Fort Worth, TX, USA
Indicator,Pnl-Mnt;5/16" MOUNT ULTRA GREEN LED, 28V, 6" LEADS
70015892
Indicator,Pnl-Mnt;5/16" MOUNT ULTRA GREEN LED, 28V, 6" LEADS 70015892
5⁄16 in. Mounting Hole Dia., Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without inte

5⁄16 in. Mounting Hole Dia., Panel Mount Non-Relampable LED
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without inte

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015892
Product Name Indicator,Pnl-Mnt;5/16" MOUNT ULTRA GREEN LED, 28V, 6" LEADS
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details