SloanLED Indicator,Pnl-Mnt;LED;White;0.312 in.;T-1-3/4;24 VDC; ;Wire Leaded;0.5 in. 252-247

Description
Non-Relampable LED, Panel Mounting, Wire Leaded Termination Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. It incorporates a nonrelampable T-1-3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance.
Description
Non-Relampable LED, Panel Mounting, Wire Leaded Termination Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. It incorporates a nonrelampable T-1-3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;White;0.312 in.;T-1-3/4;24 VDC; ;Wire Leaded;0.5 in. - 70015922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;White;0.312 in.;T-1-3/4;24 VDC; ;Wire Leaded;0.5 in.
70015922
Indicator,Pnl-Mnt;LED;White;0.312 in.;T-1-3/4;24 VDC; ;Wire Leaded;0.5 in. 70015922
Non-Relampable LED, Panel Mounting, Wire Leaded Termination Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. It incorporates a nonrelampable T-1-3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance.

Non-Relampable LED, Panel Mounting, Wire Leaded Termination
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
It incorporates a nonrelampable T-1-3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015922
Product Name Indicator,Pnl-Mnt;LED;White;0.312 in.;T-1-3/4;24 VDC; ;Wire Leaded;0.5 in.
Lamp Type LED Lamps
LED Color White
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details