Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia.,
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 70015873 |
| Product Name | Indicator,Pnl-Mnt;LED;Green;5/16In.;T 1-3/4;6In. Wire;0.5In.;20mA |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Wire Leads |