SloanLED LED Bulbs & Modules 252-145

Description
TLA, PANEL MOUNT LED, 14V, ULTRA GREEN,
Request a Quote
Description
TLA, PANEL MOUNT LED, 14V, ULTRA GREEN,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
252-145
LED Bulbs & Modules 252-145
TLA, PANEL MOUNT LED, 14V, ULTRA GREEN,

TLA, PANEL MOUNT LED, 14V, ULTRA GREEN,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 252-145
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details