SloanLED LED Bulbs & Modules 252-127

Description
TLA, PANEL MOUNT LED, 12V, WHITE, 6 LEA
Request a Quote
Description
TLA, PANEL MOUNT LED, 12V, WHITE, 6 LEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
252-127
LED Bulbs & Modules 252-127
TLA, PANEL MOUNT LED, 12V, WHITE, 6 LEA

TLA, PANEL MOUNT LED, 12V, WHITE, 6 LEA

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 252-127
Product Name LED Bulbs & Modules
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details