SloanLED LED Bulbs & Modules 252-126

Description
TLA, PANEL MOUNT LED, 12V, BLUE, 6 LEAD
Request a Quote
Description
TLA, PANEL MOUNT LED, 12V, BLUE, 6 LEAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
252-126
LED Bulbs & Modules 252-126
TLA, PANEL MOUNT LED, 12V, BLUE, 6 LEAD

TLA, PANEL MOUNT LED, 12V, BLUE, 6 LEAD

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 252-126
Product Name LED Bulbs & Modules
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Circular high-brightness LED lamp - SLI-580DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers