SloanLED LED Bulbs & Modules 252-124

Description
TLA, PANEL MOUNT LED, 12V, AMBER, 6 LEA
Request a Quote
Description
TLA, PANEL MOUNT LED, 12V, AMBER, 6 LEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
252-124
LED Bulbs & Modules 252-124
TLA, PANEL MOUNT LED, 12V, AMBER, 6 LEA

TLA, PANEL MOUNT LED, 12V, AMBER, 6 LEA

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 252-124
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GR DASPA1.23 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 120 degrees
View Details