SloanLED Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 5V. PURE WHITE 240-57

Description
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.
Description
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 1/4
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 5V. PURE WHITE
70015792
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 5V. PURE WHITE 70015792
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.

240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type

  • 26 AWG stranded Cu
  • Uses T-1-3⁄4 LED
  • No lens for maximum viewing angle
    This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015792
Product Name Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 5V. PURE WHITE
Lamp Type LED Lamps
LED Color White
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-413-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024AC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details