SloanLED LED Bulbs & Modules 240-56

Description
TLA, PANEL SNAP MOUNT LED, 5V, BLUE, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 5V, BLUE, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
240-56
LED Bulbs & Modules 240-56
TLA, PANEL SNAP MOUNT LED, 5V, BLUE, 6

TLA, PANEL SNAP MOUNT LED, 5V, BLUE, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 240-56
Product Name LED Bulbs & Modules
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-XZCBD45S-9CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED Indication - Discrete - SML-LXLC1206SUGCTR - 122487-SML-LXLC1206SUGCTR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 70 degrees
View Details
2 suppliers