SloanLED LED Bulbs & Modules 240-52

Description
TLA, PANEL SNAP MOUNT LED, 5V, GREEN, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 5V, GREEN, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
240-52
LED Bulbs & Modules 240-52
TLA, PANEL SNAP MOUNT LED, 5V, GREEN, 6

TLA, PANEL SNAP MOUNT LED, 5V, GREEN, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 240-52
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details