SloanLED LED Bulbs & Modules 240-51

Description
TLA, PANEL SNAP MOUNT LED, 5V, RED, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 5V, RED, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
240-51
LED Bulbs & Modules 240-51
TLA, PANEL SNAP MOUNT LED, 5V, RED, 6

TLA, PANEL SNAP MOUNT LED, 5V, RED, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 240-51
Product Name LED Bulbs & Modules
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
UV Emitter - MT511-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details