SloanLED LED Bulbs & Modules 240-286

Description
TLA, PANEL SNAP MOUNT LED, 28V, BLUE, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 28V, BLUE, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 240-286 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
240-286
LED Bulbs & Modules 240-286
TLA, PANEL SNAP MOUNT LED, 28V, BLUE, 6

TLA, PANEL SNAP MOUNT LED, 28V, BLUE, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 240-286
Product Name LED Bulbs & Modules
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5700 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED White Lighting - 516-ASMD-FWG3-NPTD6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details