SloanLED Indicator,Pnl-Mnt;LED;Amber;0.25In;24VDC;T 1-3/4;Snap;6InWire 240-284

Description
LED Indicator Panel Mount, Amber Color, T-1 3⁄4 Package Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Mounting hole diameter 0.250”. Rating voltage 24 VDC. Panel thickness 1⁄8”.
Description
LED Indicator Panel Mount, Amber Color, T-1 3⁄4 Package Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Mounting hole diameter 0.250”. Rating voltage 24 VDC. Panel thickness 1⁄8”.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Amber;0.25In;24VDC;T 1-3/4;Snap;6InWire - 70015791 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Amber;0.25In;24VDC;T 1-3/4;Snap;6InWire
70015791
Indicator,Pnl-Mnt;LED;Amber;0.25In;24VDC;T 1-3/4;Snap;6InWire 70015791
LED Indicator Panel Mount, Amber Color, T-1 3⁄4 Package Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Mounting hole diameter 0.250”. Rating voltage 24 VDC. Panel thickness 1⁄8”.

LED Indicator Panel Mount, Amber Color, T-1 3⁄4 Package
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
Mounting hole diameter 0.250”. Rating voltage 24 VDC. Panel thickness 1⁄8”.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015791
Product Name Indicator,Pnl-Mnt;LED;Amber;0.25In;24VDC;T 1-3/4;Snap;6InWire
Lamp Type LED Lamps
LED Color Amber
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LSLD Litestak® LED Status Indicators - LSLD-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details