SloanLED LED Bulbs & Modules 240-284

Description
TLA, PANEL SNAP MOUNT LED, 28V, AMBER, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 28V, AMBER, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 240-284 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
240-284
LED Bulbs & Modules 240-284
TLA, PANEL SNAP MOUNT LED, 28V, AMBER, 6

TLA, PANEL SNAP MOUNT LED, 28V, AMBER, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 240-284
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Color Lighting - 475-GHCSSRM3.24-V5V7-1-1-700-R33TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers