SloanLED Indicator,Pnl-Mnt;MODEL 240 1/4" SNAP MOUNT LED, ULTRA BRIGHT BLUE, 24VDC 240-246

Description
Panel Mount LED Indicator, 0.25 in. Dia. Mounting Hole 26 AWG stranded Cu Uses T-1-3⁄4 LED package Fits 1⁄8 “ panel thickness It incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 ” (0.250 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.
Description
Panel Mount LED Indicator, 0.25 in. Dia. Mounting Hole 26 AWG stranded Cu Uses T-1-3⁄4 LED package Fits 1⁄8 “ panel thickness It incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 ” (0.250 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;MODEL 240 1/4" SNAP MOUNT LED, ULTRA BRIGHT BLUE, 24VDC
70015800
Indicator,Pnl-Mnt;MODEL 240 1/4" SNAP MOUNT LED, ULTRA BRIGHT BLUE, 24VDC 70015800
Panel Mount LED Indicator, 0.25 in. Dia. Mounting Hole 26 AWG stranded Cu Uses T-1-3⁄4 LED package Fits 1⁄8 “ panel thickness It incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 ” (0.250 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.

Panel Mount LED Indicator, 0.25 in. Dia. Mounting Hole

  • 26 AWG stranded Cu
  • Uses T-1-3⁄4 LED package
  • Fits 1⁄8 “ panel thickness
    It incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 ” (0.250 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015800
Product Name Indicator,Pnl-Mnt;MODEL 240 1/4" SNAP MOUNT LED, ULTRA BRIGHT BLUE, 24VDC
Lamp Type LED Lamps
LED Color Blue
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type T-Mount
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL1LB-1-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details