SloanLED Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 2V, GREEN 240-22

Description
1⁄4 ’ Mounting Hole Dia., 2 VDC, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Can be supplied without built in current
Description
1⁄4 ’ Mounting Hole Dia., 2 VDC, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Can be supplied without built in current

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 1/4
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 2V, GREEN
70015777
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 2V, GREEN 70015777
1⁄4 ’ Mounting Hole Dia., 2 VDC, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Can be supplied without built in current

1⁄4 ’ Mounting Hole Dia., 2 VDC, Panel Mount LED Indicator
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Can be supplied without built in current

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015777
Product Name Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 2V, GREEN
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1713825 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details