SloanLED LED Bulbs & Modules 240-147

Description
TLA, PANEL SNAP MOUNT LED, 14V, WHITE, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 14V, WHITE, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 240-147 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
240-147
LED Bulbs & Modules 240-147
TLA, PANEL SNAP MOUNT LED, 14V, WHITE, 6

TLA, PANEL SNAP MOUNT LED, 14V, WHITE, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 240-147
Product Name LED Bulbs & Modules
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Circular LED lamp - SLR-325VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers