SloanLED LED Bulbs & Modules 240-143

Description
TLA, PANEL SNAP MOUNT LED, 14V, YELLOW,
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 14V, YELLOW,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 240-143 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
240-143
LED Bulbs & Modules 240-143
TLA, PANEL SNAP MOUNT LED, 14V, YELLOW,

TLA, PANEL SNAP MOUNT LED, 14V, YELLOW,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 240-143
Product Name LED Bulbs & Modules
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details