SloanLED LED Bulbs & Modules 240-127

Description
TLA, PANEL SNAP MOUNT LED, 12V, WHITE, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 12V, WHITE, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 240-127 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
240-127
LED Bulbs & Modules 240-127
TLA, PANEL SNAP MOUNT LED, 12V, WHITE, 6

TLA, PANEL SNAP MOUNT LED, 12V, WHITE, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 240-127
Product Name LED Bulbs & Modules
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details