SloanLED LED Bulbs & Modules 205-56

Description
TLA, PANEL MOUNT LED, 5V, BLUE, TP, 6 L
Request a Quote
Description
TLA, PANEL MOUNT LED, 5V, BLUE, TP, 6 L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 205-56 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
205-56
LED Bulbs & Modules 205-56
TLA, PANEL MOUNT LED, 5V, BLUE, TP, 6 L

TLA, PANEL MOUNT LED, 5V, BLUE, TP, 6 L

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 205-56
Product Name LED Bulbs & Modules
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details