SloanLED LED Bulbs & Modules 205-247

Description
TLA, PANEL MOUNT LED, 24V, WHITE, TP, 6
Request a Quote
Description
TLA, PANEL MOUNT LED, 24V, WHITE, TP, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 205-247 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
205-247
LED Bulbs & Modules 205-247
TLA, PANEL MOUNT LED, 24V, WHITE, TP, 6

TLA, PANEL MOUNT LED, 24V, WHITE, TP, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 205-247
Product Name LED Bulbs & Modules
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details