SloanLED LED Bulbs & Modules 205-245

Description
TLA, PANEL MOUNT LED, 24V, ULTRA GREEN,
Request a Quote
Description
TLA, PANEL MOUNT LED, 24V, ULTRA GREEN,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 205-245 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
205-245
LED Bulbs & Modules 205-245
TLA, PANEL MOUNT LED, 24V, ULTRA GREEN,

TLA, PANEL MOUNT LED, 24V, ULTRA GREEN,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 205-245
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
High brightness chip LED with reflector - SML-Z14P4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 561 nm (5610 Å)
View Details
2 suppliers