SloanLED LED Bulbs & Modules 205-242

Description
TLA, PANEL MOUNT LED, 24V, GREEN, TP, 6
Request a Quote
Description
TLA, PANEL MOUNT LED, 24V, GREEN, TP, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 205-242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
205-242
LED Bulbs & Modules 205-242
TLA, PANEL MOUNT LED, 24V, GREEN, TP, 6

TLA, PANEL MOUNT LED, 24V, GREEN, TP, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 205-242
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Small chip LED with reflector - SMLMN2ECT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details