SloanLED LED Bulbs & Modules 197-DP51

Description
TLA, T-3 1/4 BAYONET BASE LED, DP, 5V, R
Request a Quote
Description
TLA, T-3 1/4 BAYONET BASE LED, DP, 5V, R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 197-DP51 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
197-DP51
LED Bulbs & Modules 197-DP51
TLA, T-3 1/4 BAYONET BASE LED, DP, 5V, R

TLA, T-3 1/4 BAYONET BASE LED, DP, 5V, R

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 197-DP51
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details