SloanLED LED Bulbs & Modules 197-DP484

Description
TLA, T-3 1/4 BAYONET BASE LED, DP, 48V,
Request a Quote
Description
TLA, T-3 1/4 BAYONET BASE LED, DP, 48V,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 197-DP484 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
197-DP484
LED Bulbs & Modules 197-DP484
TLA, T-3 1/4 BAYONET BASE LED, DP, 48V,

TLA, T-3 1/4 BAYONET BASE LED, DP, 48V,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 197-DP484
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - XLUY65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238255-SSF-LXH103USBD - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details
2 suppliers