SloanLED LED Bulbs & Modules 197-DP482

Description
TLA, T-3 1/4 BAYONET BASE LED, DP, 48V,
Request a Quote
Description
TLA, T-3 1/4 BAYONET BASE LED, DP, 48V,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 197-DP482 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
197-DP482
LED Bulbs & Modules 197-DP482
TLA, T-3 1/4 BAYONET BASE LED, DP, 48V,

TLA, T-3 1/4 BAYONET BASE LED, DP, 48V,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 197-DP482
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Reverse mount available chip LED with lens - SML-S13YT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details