SloanLED LED Bulbs & Modules 197-DP1207

Description
TLA, T-3 1/4 BAYONET BASE LED, DP, 120V,
Request a Quote
Description
TLA, T-3 1/4 BAYONET BASE LED, DP, 120V,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 197-DP1207 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
197-DP1207
LED Bulbs & Modules 197-DP1207
TLA, T-3 1/4 BAYONET BASE LED, DP, 120V,

TLA, T-3 1/4 BAYONET BASE LED, DP, 120V,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 197-DP1207
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details