SloanLED LED Bulbs & Modules 197-DP1204

Description
TLA, T-3 1/4 BAYONET BASE LED, DP, 120V,
Request a Quote
Description
TLA, T-3 1/4 BAYONET BASE LED, DP, 120V,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 197-DP1204 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
197-DP1204
LED Bulbs & Modules 197-DP1204
TLA, T-3 1/4 BAYONET BASE LED, DP, 120V,

TLA, T-3 1/4 BAYONET BASE LED, DP, 120V,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 197-DP1204
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
ES4 LED Backlight Module 4 chip - Warm White - MD-BW-ES4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details