SloanLED LED Bulbs & Modules 159-DP283

Description
TLA, T-3 1/4 SCREW BASE LED, DP, 28V, YE
Request a Quote
Description
TLA, T-3 1/4 SCREW BASE LED, DP, 28V, YE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 159-DP283 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
159-DP283
LED Bulbs & Modules 159-DP283
TLA, T-3 1/4 SCREW BASE LED, DP, 28V, YE

TLA, T-3 1/4 SCREW BASE LED, DP, 28V, YE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 159-DP283
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 150 degrees
View Details