SloanLED LED Bulbs & Modules 159-DP242

Description
TLA, T-3 1/4 SCREW BASE LED, DP, 24V, GR
Request a Quote
Description
TLA, T-3 1/4 SCREW BASE LED, DP, 24V, GR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 159-DP242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
159-DP242
LED Bulbs & Modules 159-DP242
TLA, T-3 1/4 SCREW BASE LED, DP, 24V, GR

TLA, T-3 1/4 SCREW BASE LED, DP, 24V, GR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 159-DP242
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
2-color type mini-mold chip LED - SML-D22MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 620 nm (5700 to 6200 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details