SloanLED LED Bulbs & Modules 159-DP124

Description
TLA, T-3 1/4 SCREW BASE LED, DP, 12V, OR
Request a Quote
Description
TLA, T-3 1/4 SCREW BASE LED, DP, 12V, OR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 159-DP124 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
159-DP124
LED Bulbs & Modules 159-DP124
TLA, T-3 1/4 SCREW BASE LED, DP, 12V, OR

TLA, T-3 1/4 SCREW BASE LED, DP, 12V, OR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 159-DP124
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High Brightness LED - C503B-AAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details