SloanLED LED Bulbs & Modules 159-DP1203

Description
TLA, T-3 1/4 SCREW BASE LED, DP, 120V, Y
Request a Quote
Description
TLA, T-3 1/4 SCREW BASE LED, DP, 120V, Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 159-DP1203 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
159-DP1203
LED Bulbs & Modules 159-DP1203
TLA, T-3 1/4 SCREW BASE LED, DP, 120V, Y

TLA, T-3 1/4 SCREW BASE LED, DP, 120V, Y

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 159-DP1203
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details