SloanLED LED Bulbs & Modules 150-56

Description
TLA, PANEL SNAP MOUNT LED, 5V, BLUE, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 5V, BLUE, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 150-56 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
150-56
LED Bulbs & Modules 150-56
TLA, PANEL SNAP MOUNT LED, 5V, BLUE, 6

TLA, PANEL SNAP MOUNT LED, 5V, BLUE, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 150-56
Product Name LED Bulbs & Modules
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details