5⁄32 in. Mounting Hole Dia., Wire Leaded Termination, Panel Mount LED Indicator
Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white.
The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. No lens for maximum viewing angle. Supplied with 6 in. wire leads. Can be supplied with or without built in current limiting resistor.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 70015840 |
| Product Name | Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 5V, GREEN |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Wire Leads |