SloanLED Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 5V, RED 150-51

Description
Red, 1⁄8 in. Panel Thickness, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 5⁄32 in. (0.156 in.) dia. hole; snap fits, needs no mounting hardware.
Description
Red, 1⁄8 in. Panel Thickness, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 5⁄32 in. (0.156 in.) dia. hole; snap fits, needs no mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 5/32
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 5V, RED
70015839
Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 5V, RED 70015839
Red, 1⁄8 in. Panel Thickness, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 5⁄32 in. (0.156 in.) dia. hole; snap fits, needs no mounting hardware.

Red, 1⁄8 in. Panel Thickness, Panel Mount LED Indicator
Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white.
The 150 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 5⁄32 in. (0.156 in.) dia. hole; snap fits, needs no mounting hardware.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015839
Product Name Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 5V, RED
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713796 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
5 suppliers
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details