SloanLED LED Bulbs & Modules 150-287

Description
TLA, PANEL SNAP MOUNT LED, 28V, WHITE, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 28V, WHITE, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 150-287 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
150-287
LED Bulbs & Modules 150-287
TLA, PANEL SNAP MOUNT LED, 28V, WHITE, 6

TLA, PANEL SNAP MOUNT LED, 28V, WHITE, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 150-287
Product Name LED Bulbs & Modules
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GD DASPA1.14 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
Viewing Angle 105 degrees
View Details