SloanLED LED Bulbs & Modules 150-285

Description
TLA, PANEL SNAP MOUNT LED, 28V, ULTRA GR
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 28V, ULTRA GR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 150-285 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
150-285
LED Bulbs & Modules 150-285
TLA, PANEL SNAP MOUNT LED, 28V, ULTRA GR

TLA, PANEL SNAP MOUNT LED, 28V, ULTRA GR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 150-285
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details