SloanLED LED Bulbs & Modules 150-245

Description
TLA, PANEL SNAP MOUNT LED, 24V, ULTRA GR
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 24V, ULTRA GR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 150-245 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
150-245
LED Bulbs & Modules 150-245
TLA, PANEL SNAP MOUNT LED, 24V, ULTRA GR

TLA, PANEL SNAP MOUNT LED, 24V, ULTRA GR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 150-245
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details