SloanLED Indicator,Pnl-Mnt;LED;Amber;0.156In;24VDC;T-1;6In Wire;1/8InT;0.44InH;0.19In 150-124

Description
Panel Mount Amber LED Indicator, Models 150, T-1 Package Type Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. Mounting hole diameter 0.156”. Rating voltage 24 V. Panel thickness 1⁄8”.
Description
Panel Mount Amber LED Indicator, Models 150, T-1 Package Type Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. Mounting hole diameter 0.156”. Rating voltage 24 V. Panel thickness 1⁄8”.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Amber;0.156In;24VDC;T-1;6In Wire;1/8InT;0.44InH;0.19In - 70015846 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Amber;0.156In;24VDC;T-1;6In Wire;1/8InT;0.44InH;0.19In
70015846
Indicator,Pnl-Mnt;LED;Amber;0.156In;24VDC;T-1;6In Wire;1/8InT;0.44InH;0.19In 70015846
Panel Mount Amber LED Indicator, Models 150, T-1 Package Type Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. Mounting hole diameter 0.156”. Rating voltage 24 V. Panel thickness 1⁄8”.

Panel Mount Amber LED Indicator, Models 150, T-1 Package Type
Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white.
Mounting hole diameter 0.156”. Rating voltage 24 V. Panel thickness 1⁄8”.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015846
Product Name Indicator,Pnl-Mnt;LED;Amber;0.156In;24VDC;T-1;6In Wire;1/8InT;0.44InH;0.19In
Lamp Type LED Lamps
LED Color Amber
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details
22 mm LED Pilot Lights - 2PLB5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details