SloanLED LED Bulbs & Modules 106-245

Description
PANEL MOUNT LED, 24V, ULTRA GREEN, 6 LE
Request a Quote
Description
PANEL MOUNT LED, 24V, ULTRA GREEN, 6 LE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 106-245 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
106-245
LED Bulbs & Modules 106-245
PANEL MOUNT LED, 24V, ULTRA GREEN, 6 LE

PANEL MOUNT LED, 24V, ULTRA GREEN, 6 LE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 106-245
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 1497-XLMDK61D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
LED White Lighting - 67-2056-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 6-SMD, No Lead
LED Type White
Color Temperature 6300 K
View Details
2 suppliers