SloanLED LED Bulbs & Modules 106-244

Description
PANEL MOUNT LED, 24V, AMBER, 6 LEADS, (
Request a Quote
Description
PANEL MOUNT LED, 24V, AMBER, 6 LEADS, (
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 106-244 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
106-244
LED Bulbs & Modules 106-244
PANEL MOUNT LED, 24V, AMBER, 6 LEADS, (

PANEL MOUNT LED, 24V, AMBER, 6 LEADS, (

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 106-244
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
High brightness chip LED with reflector - SML-Z14M4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details