SloanLED LED Bulbs & Modules 106-126

Description
PANEL MOUNT LED, 12V, BLUE, 6 LEADS
Request a Quote
Description
PANEL MOUNT LED, 12V, BLUE, 6 LEADS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 106-126 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
106-126
LED Bulbs & Modules 106-126
PANEL MOUNT LED, 12V, BLUE, 6 LEADS

PANEL MOUNT LED, 12V, BLUE, 6 LEADS

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 106-126
Product Name LED Bulbs & Modules
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details