SL Power Electronics Corp. Power Over Ethernet (PoE),48VDC, 15.4W,0.35A(Max),IEC320 Input,No Power Cord PW180KB4800F01

Description
PW Series The Ault PW180KB4800F01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KB4800F01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device provides an efficient and cost-effective solution to systems designers confronting the need for additional electrical outlets or the placement of network access points. Through PoE technology, devices such as IP phones, wireless network access points, HVAC thermostats, security cameras, PDAs, cell phones, RFID tag readers and gaming equipment can be powered using the Ault PW180 family. Since PoE carries both power and data over a single Ethernet cable, the application is powered through the same cable it already uses to communicate. The Ault PW180KB powers equipment up to 15.4 watts and is IEEE 802.3af compliant, which protects against power being applied to a non-802.3af-complian t load. The power injector recognizes a signature before enabling full output power. It also protects against more than one power supply per cable, regardless of polarity. The PW180 complies with EMI/RFI regulations, is CE compliant, and meets safety approvals. Features: • Provide power over your existing Ethernet cable! • IEEE 802.3af Compliant • 15.4 Watts • 48 VDC • 0.35 Amps • Data Rate: 10/100baseT • AC Input Voltage Rage: 100 VAC – 250 VAC • AC Input Frequency: 47Hz to 63Hz • IEC320 Input
Description
PW Series The Ault PW180KB4800F01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KB4800F01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device provides an efficient and cost-effective solution to systems designers confronting the need for additional electrical outlets or the placement of network access points. Through PoE technology, devices such as IP phones, wireless network access points, HVAC thermostats, security cameras, PDAs, cell phones, RFID tag readers and gaming equipment can be powered using the Ault PW180 family. Since PoE carries both power and data over a single Ethernet cable, the application is powered through the same cable it already uses to communicate. The Ault PW180KB powers equipment up to 15.4 watts and is IEEE 802.3af compliant, which protects against power being applied to a non-802.3af-complian t load. The power injector recognizes a signature before enabling full output power. It also protects against more than one power supply per cable, regardless of polarity. The PW180 complies with EMI/RFI regulations, is CE compliant, and meets safety approvals. Features: • Provide power over your existing Ethernet cable! • IEEE 802.3af Compliant • 15.4 Watts • 48 VDC • 0.35 Amps • Data Rate: 10/100baseT • AC Input Voltage Rage: 100 VAC – 250 VAC • AC Input Frequency: 47Hz to 63Hz • IEC320 Input

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE),48VDC, 15.4W,0.35A(Max),IEC320 Input,No Power Cord - 70024946 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Over Ethernet (PoE),48VDC, 15.4W,0.35A(Max),IEC320 Input,No Power Cord
70024946
Power Over Ethernet (PoE),48VDC, 15.4W,0.35A(Max),IEC320 Input,No Power Cord 70024946
PW Series The Ault PW180KB4800F01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KB4800F01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device provides an efficient and cost-effective solution to systems designers confronting the need for additional electrical outlets or the placement of network access points. Through PoE technology, devices such as IP phones, wireless network access points, HVAC thermostats, security cameras, PDAs, cell phones, RFID tag readers and gaming equipment can be powered using the Ault PW180 family. Since PoE carries both power and data over a single Ethernet cable, the application is powered through the same cable it already uses to communicate. The Ault PW180KB powers equipment up to 15.4 watts and is IEEE 802.3af compliant, which protects against power being applied to a non-802.3af-complian t load. The power injector recognizes a signature before enabling full output power. It also protects against more than one power supply per cable, regardless of polarity. The PW180 complies with EMI/RFI regulations, is CE compliant, and meets safety approvals. Features: • Provide power over your existing Ethernet cable! • IEEE 802.3af Compliant • 15.4 Watts • 48 VDC • 0.35 Amps • Data Rate: 10/100baseT • AC Input Voltage Rage: 100 VAC – 250 VAC • AC Input Frequency: 47Hz to 63Hz • IEC320 Input

PW Series The Ault PW180KB4800F01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KB4800F01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device provides an efficient and cost-effective solution to systems designers confronting the need for additional electrical outlets or the placement of network access points. Through PoE technology, devices such as IP phones, wireless network access points, HVAC thermostats, security cameras, PDAs, cell phones, RFID tag readers and gaming equipment can be powered using the Ault PW180 family. Since PoE carries both power and data over a single Ethernet cable, the application is powered through the same cable it already uses to communicate. The Ault PW180KB powers equipment up to 15.4 watts and is IEEE 802.3af compliant, which protects against power being applied to a non-802.3af-compliant load. The power injector recognizes a signature before enabling full output power. It also protects against more than one power supply per cable, regardless of polarity. The PW180 complies with EMI/RFI regulations, is CE compliant, and meets safety approvals.
Features:
• Provide power over your existing Ethernet cable!
• IEEE 802.3af Compliant
• 15.4 Watts
• 48 VDC
• 0.35 Amps
• Data Rate: 10/100baseT
• AC Input Voltage Rage: 100 VAC – 250 VAC
• AC Input Frequency: 47Hz to 63Hz
• IEC320 Input

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70024946
Product Name Power Over Ethernet (PoE),48VDC, 15.4W,0.35A(Max),IEC320 Input,No Power Cord
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details